The LTC3705IGN is a 2-switch forward converter controller with integrated gate drivers, designed for isolated DC/DC power supplies in applications such as telecommunications and automotive systems. It operates from an 18V to 80V input voltage range and tolerates 100V transients. The device is packaged in a 16-lead narrow SSOP and is guaranteed to meet performance specifications over the -40°C to 85°C operating temperature range. It includes on-chip rectifier and self-starting circuitry to eliminate the need for a separate gate drive bias supply, and features volt-second limit control, overcurrent protection, and voltage feedforward for fast transient response.
IC OFFLINE SW MULT TOP 16SSOP Product overview: LTC3705IGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LTC3705IGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LTC3705IGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |
| Output Voltage | 8 volts |
| IOUT | 0.1000 amps |