The LT3798HMSE#TRPBF is an isolated flyback controller with active power factor correction and no opto-coupler required, designed for offline 5W to 100W+ applications. It comes in a 16-lead plastic MSOP package with an exposed thermal pad that must be soldered to the PCB. The device operates over a junction temperature range of -40°C to 150°C. It achieves power factors greater than 0.97, supports constant-voltage and constant-current regulation with ±5% typical accuracy, and complies with Energy Star requirements for less than 0.5W no-load power consumption. Input voltage ranges from 10V to 38V, and quiescent current is specified at 60µA under INTVCC overdriven conditions. Gate driver rise and fall times are 18ns with a 3300pF load. The part supports a maximum oscillator frequency of 150kHz and minimum of 0.5kHz, depending on feedback conditions. The LT3798 integrates a 10V INTVCC linear regulator with dropout voltage between 500mV and 900mV at -10mA load current.
IC OFFLINE SWITCH FLYBACK 16MSOP Product overview: LT3798HMSE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LT3798HMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LT3798HMSE#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |