The LT3798EMSE#PBF is an isolated flyback controller with active power factor correction and no opto-coupler required, designed for offline 5W to 100W+ applications. It comes in a 16-lead plastic MSOP package with an exposed GND pad. The device operates from a 10V to 38V input voltage range and maintains a typical quiescent current of 60 µA at 25°C. It supports temperature ranges from -40°C to 125°C and achieves efficiencies higher than 86% at output power levels up to 100W. The part complies with Energy Star requirements for no-load operation below 0.5W and delivers ±5% typical accuracy for regulated voltage and current. It meets harmonic current emission standards with power factor greater than 0.97.
IC OFFLINE SWITCH FLYBACK 16MSOP Product overview: LT3798EMSE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LT3798EMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LT3798EMSE#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |
| Output Voltage | 10 volts |
| IOUT | 0.1200 amps |