The HFC0310 is a programmable fixed-frequency flyback controller designed for switching mode power supplies, AC/DC adapters, and power meters. It operates in peak current mode with a maximum switching frequency of 600kHz and features active burst mode for low standby power consumption. The device is available in an SOIC8 package, with dimensions conforming to JEDEC MS-012, Variation AA, and includes protections such as over-temperature, over-voltage, short-circuit, and under-voltage lockout with hysteresis. It is lead-free and RoHS compliant.
Switching Controller, Current-mode, 600kHz Switching Freq-Max, PDSO8, MS-012AA, SOIC-8 Product overview: HFC0310GS-Z from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 600kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-HFC0310GS-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-HFC0310GS-Z |
| Product Name | 600kHz SOIC Power Management IC |
| Package Type | Other; SOIC |