ERSAELECTRONICS PTE. LTD. Quad 3V 5V 4 Ohm Analog Switch and Multiplexer IC 747-MAX4674ESE+T

Description
Multiplexer Switch ICs 3V/5V, 4 Ohm, Wideband Quad 2:1 Analog M Product overview: MAX4674ESE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 5V, 4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 3V, 5V, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4674ESE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplexer Switch ICs 3V/5V, 4 Ohm, Wideband Quad 2:1 Analog M Product overview: MAX4674ESE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 5V, 4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 3V, 5V, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4674ESE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3V 5V 4 Ohm Analog Switch and Multiplexer IC
747-MAX4674ESE+T
Quad 3V 5V 4 Ohm Analog Switch and Multiplexer IC 747-MAX4674ESE+T
Multiplexer Switch ICs 3V/5V, 4 Ohm, Wideband Quad 2:1 Analog M Product overview: MAX4674ESE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 5V, 4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 3V, 5V, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4674ESE+T can be used for catalog matching and distributor lookup.

Multiplexer Switch ICs 3V/5V, 4 Ohm, Wideband Quad 2:1 Analog M Product overview: MAX4674ESE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 5V, 4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 3V, 5V, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4674ESE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers
Product Number 747-MAX4674ESE+T
Product Name Quad 3V 5V 4 Ohm Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Ron 0.0300 ohms
View Details
Specs
Ron 5 ohms
Bandwidth 500 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Ron 18 ohms
Operating Temperature 0.0 C (32 F)
Package Type Bulk
View Details
Dual SOIC Analog Switch and Multiplexer IC - 737-MAX4259ESD+ - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 250 MHz
Min Operating Current 10.9 mA
Package Type Tube
View Details