ERSAELECTRONICS PTE. LTD. Quad 2.5 Ohm Analog Switch and Multiplexer IC 747-MAX4663CAE+T

Description
Analog Switch ICs 2.5 Ohm Quad, SPST, CMOS Analog Switches Product overview: MAX4663CAE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4663CAE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch ICs 2.5 Ohm Quad, SPST, CMOS Analog Switches Product overview: MAX4663CAE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4663CAE+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2.5 Ohm Analog Switch and Multiplexer IC
747-MAX4663CAE+T
Quad 2.5 Ohm Analog Switch and Multiplexer IC 747-MAX4663CAE+T
Analog Switch ICs 2.5 Ohm Quad, SPST, CMOS Analog Switches Product overview: MAX4663CAE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4663CAE+T can be used for catalog matching and distributor lookup.

Analog Switch ICs 2.5 Ohm Quad, SPST, CMOS Analog Switches Product overview: MAX4663CAE+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4663CAE+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers
Product Number 747-MAX4663CAE+T
Product Name Quad 2.5 Ohm Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Supply Voltage (VS) 4.5 to 36 volts
Min Operating Current 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Ron 5 ohms
Bandwidth 600 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 to 16.5 volts
Ron 3.5 ohms
View Details
Dual SOIC Analog Switch and Multiplexer IC - 737-MAX4259ESD+ - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 250 MHz
Min Operating Current 10.9 mA
Package Type Tube
View Details