ERSAELECTRONICS PTE. LTD. 10Ohm Analog Switch and Multiplexer IC 747-MAX4594ELT+T

Description
Analog Switch ICs Low-Voltage, Single-Supply, 10Ohm SPST C Product overview: MAX4594ELT+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594ELT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch ICs Low-Voltage, Single-Supply, 10Ohm SPST C Product overview: MAX4594ELT+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594ELT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10Ohm Analog Switch and Multiplexer IC
747-MAX4594ELT+T
10Ohm Analog Switch and Multiplexer IC 747-MAX4594ELT+T
Analog Switch ICs Low-Voltage, Single-Supply, 10Ohm SPST C Product overview: MAX4594ELT+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594ELT+T can be used for catalog matching and distributor lookup.

Analog Switch ICs Low-Voltage, Single-Supply, 10Ohm SPST C Product overview: MAX4594ELT+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MAX4594ELT+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers
Product Number 747-MAX4594ELT+T
Product Name 10Ohm Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards and Certifications RoHS
Supply Voltage (VS) 10.8 to 16.5 volts
Ron 4.5 ohms
View Details
Specs
Ron 5 ohms
Bandwidth 500 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Supply Voltage (VS) 28 volts
Min Operating Current 0.5000 mA
Power Dissipation 533 milliwatts
View Details
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
Ron 3.5 ohms
View Details