IC SWITCH DPDTX2 480MOHM 16TSSOP Product overview: ADG888YRUZ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 480MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG888YRUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG888YRUZ |
| Product Name | 480MOHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 0.0400 ohms |
| Bandwidth | 29 MHz |
| Min Operating Current | 0.0040 mA |