The ADG798HFZ is an 8-channel analog multiplexer designed for high-temperature applications up to +210°C, featuring a 16-lead ceramic flat package (FLATPACK) with on-resistance up to 10 Ω and operating from a 3.0 V to 5.5 V single supply or ±2.5 V dual supply. The device supports break-before-make switching, low power consumption of less than 0.01 μW, and TTL/CMOS-compatible digital inputs. It operates with a signal range extending to the supply rails and exhibits low on-resistance flatness and leakage currents specified across its temperature range.
IC MUX 8:1 10OHM 16CFLATPACK Product overview: ADG798HFZ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG798HFZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG798HFZ |
| Product Name | 10OHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 volts |
| Ron | 1.25 ohms |
| Bandwidth | 55 MHz |