IC SWITCH SPDTX2 160OHM 16TSSOP Product overview: ADG5236BRUZ-RL7 from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG5236BRUZ-RL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG5236BRUZ-RL7 |
| Product Name | 160OHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 1.3 ohms |
| Bandwidth | 266 MHz |
| Min Operating Current | 0.0550 mA |