IC MUX DUAL 8:1 160OHM 28TSSOP Product overview: ADG5207BRUZ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 160OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG5207BRUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG5207BRUZ |
| Product Name | Dual 160OHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 36 volts |
| Ron | 4 ohms |
| Bandwidth | 145 MHz |
| Min Operating Current | 0.1300 mA |