The ADG451BRZ is a monolithic CMOS SPST switch with four independently selectable channels, designed for analog signal switching in applications such as relay replacement, audio and video switching, and battery-powered systems. It is housed in a 16-lead SOIC package, operating over a temperature range of -40°C to +85°C. The device features a maximum on resistance of 5 Ω, an analog signal range extending to the supply rails, and support for single-supply operation down to 5 V or dual-supply operation from ±4.5 V to ±20 V. It exhibits ultralow power dissipation of 18 μW, fast switching times of 70 ns on and 60 ns off, and includes break-before-make switching action. The part is ESD rated to 2 kV and compatible with TTL/CMOS logic levels.
IC SWITCH SPST-NCX4 5OHM 16SOIC Product overview: ADG451BRZ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG451BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG451BRZ |
| Product Name | 5OHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 5 to 13.2 volts |
| Ron | 0.1000 ohms |
| Min Operating Current | 5.00E-4 mA |