IC SW SPST-NOX4 1.8OHM 16LFCSP Product overview: ADG1412YCPZ-REEL from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ADG1412YCPZ-REEL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 747-ADG1412YCPZ-REEL |
| Product Name | 1.8OHM Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 0.1000 ohms |
| Bandwidth | 170 MHz |
| Min Operating Current | 0.3800 mA |