The MP86956GMJ is a monolithic half-bridge IC with integrated high- and low-side MOSFETs and drivers, designed for high-current power applications such as server core voltage regulation and graphics card power modules. It delivers 70A continuous output current and operates from a 3V to 16V input range, with switching frequencies up to 3MHz. The device is housed in an LGA-41 package measuring 5mm by 6mm and includes features such as Accu-Sense current monitoring, temperature sensing, fault reporting, and protection against over-temperature and over-current conditions. It accepts tri-state PWM signals and is RoHS compliant.
IC HALF BRIDGE DRIVER 70A 41LGA Product overview: MP86956GMJ-P from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 70A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-MP86956GMJ-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-MP86956GMJ-P |
| Product Name | 70A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |