The MP86885 is a monolithic half-bridge IC with integrated high- and low-side MOSFETs and gate drivers, designed for high-efficiency power conversion up to 40A continuous output current in server and graphics card voltage regulation applications. It is packaged in a 4mm x 6mm FC-TQFN-29 surface-mount format, operates from 4.5V to 14V input, and supports tri-state PWM control with built-in bootstrap, current sensing, and temperature sensing. The device includes fault reporting, current limiting, and operates from -40°C to +125°C junction temperature. It is RoHS 6 compliant and declared not recommended for new designs.
IC HALF BRIDGE DRIVER 40A 29TQFN Product overview: MP86885GQWT-P from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-MP86885GQWT-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-MP86885GQWT-P |
| Product Name | 40A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |