The MP8040 is a high-current half-bridge power driver designed to drive up to ±9A peak current with integrated 100mΩ N-channel MOSFET switches for Class D audio, motor, and DC-DC converter applications. It is housed in an 8-pin SOIC package with an exposed thermal pad, measuring 4.90mm x 3.90mm in footprint. The device operates from a 7.5V to 24V supply, supports switching frequencies up to 1.2MHz, and provides continuous current output of ±4.25A. It includes cycle-by-cycle current limiting, under-voltage protection, thermal shutdown, and a fault flag output. The MP8040DN variant operates from -40°C to +85°C and meets the SOIC8N package specification with exposed pad thermal enhancement. The leading '746-' and trailing '-LF' suffixes denote distributor and lead-free packaging, which do not alter device specifications.
Half Bridge Based Peripheral Driver, 9A, PDSO8, LEAD FREE, SOIC-8 Product overview: MP8040DN-LF from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 9A, SOIC, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-MP8040DN-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-MP8040DN-LF |
| Product Name | 9A SOIC Power Management IC |
| Operating Temperature | -40 C (-40 F) |