The LT3572 is a dual full-bridge piezo driver with an integrated 900mA boost converter, designed to drive two piezo motors from a 2.7V to 10V input supply up to 40V output. It features independent enable controls for each driver and the boost converter, programmable switching frequency from 500kHz to 2.25MHz, and synchronization up to 2.5MHz. The device is packaged in a 4mm × 4mm 20-lead QFN with an exposed thermal pad, and is AEC-Q100 qualified for automotive applications. Operating temperature range is -40°C to 85°C.
IC HALF BRIDGE DRVR 900MA 20QFN Product overview: LT3572EUF#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 900MA, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LT3572EUF#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 746-LT3572EUF#TRPBF |
| Product Name | 900MA Power Management IC |
| Package Type | Other; Tape & Reel (TR) |