The AP1014AEC is a 7.0V dual H-bridge motor driver IC designed to control small motors with forward, reverse, brake, and standby modes. It is packaged in a 16-pin WL-CSP measuring 1.96mm × 1.96mm. The device operates with a control supply voltage of 2.7V to 5.5V and a motor drive voltage range of 2.0V to 7.0V. It delivers a continuous output current of 1.1A at 25°C and 0.8A at 85°C, with a peak current of 2.0A for 10ms. The total H-bridge ON resistance is 0.35Ω at 25°C. Built-in protection includes under-voltage detection at 2.2V and thermal shutdown at 175°C junction temperature. The maximum junction temperature is 150°C.
IC HALF BRIDGE DRVR 1.1A 16WLCSP Product overview: AP1014AEC from Asahi Kasei Microdevices is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.1A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-AP1014AEC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-AP1014AEC |
| Product Name | 1.1A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |