The SSM2167 is a low-voltage microphone preamplifier with variable compression and noise gating, designed for conditioning microphone inputs in personal electronics and computer audio systems. It is packaged in a 10-lead MSOP and operates from a single 2.5 V to 5.5 V supply, with a guaranteed industrial temperature range of −40°C to +85°C. The device provides a 40 dB dynamic gain range, adjustable compression ratio up to 10:1, and a fixed rotation point of 63 mV rms for automatic limiting. It features a noise gate with a maximum threshold of −40 dBV, shutdown current below 8 µA, and 0.2% THD + N at 100 mV rms input. Output impedance is 145 Ω, with a minimum resistive load of 5 kΩ and maximum capacitive load of 2 nF.
IC PREAMP AUDIO MONO AB 10MSOP Product overview: SSM2167-1RMZ-R2 from Analog Devices Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SSM2167-1RMZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 742-SSM2167-1RMZ-R2 |
| Product Name | Audio Amplifier |
| Package Type | Bulk |