ERSAELECTRONICS PTE. LTD. Quad 30W Audio Amplifier 742-MP8049SDU-LF-P

Description
IC AMP CLASS D QUAD 30W 40QFN Product overview: MP8049SDU-LF-P from Monolithic Power Systems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MP8049SDU-LF-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS D QUAD 30W 40QFN Product overview: MP8049SDU-LF-P from Monolithic Power Systems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MP8049SDU-LF-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 30W Audio Amplifier
742-MP8049SDU-LF-P
Quad 30W Audio Amplifier 742-MP8049SDU-LF-P
IC AMP CLASS D QUAD 30W 40QFN Product overview: MP8049SDU-LF-P from Monolithic Power Systems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MP8049SDU-LF-P can be used for catalog matching and distributor lookup.

IC AMP CLASS D QUAD 30W 40QFN Product overview: MP8049SDU-LF-P from Monolithic Power Systems is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MP8049SDU-LF-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips
Product Number 742-MP8049SDU-LF-P
Product Name Quad 30W Audio Amplifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.2W Audio Amplifier - 742-NJW1105M - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.6 to 5.5 volts
Package Type Reel
View Details
Specs
RoHS Compliant RoHS
Bandwidth 15 MHz
Supply Voltage (VS) 2 to 18 volts
View Details