The LTC1968IMS8#PBF is a true RMS-to-DC converter with differential or single-ended input capability, rail-to-rail common mode range, and a rail-to-rail output with a separate reference pin for level shifting. It operates from a single 4.5V to 5.5V supply and consumes 2.4mA typical current. The device features 0.02% linearity, 150kHz bandwidth to 0.1% gain error, and 500kHz bandwidth to 1% gain error, with no external components beyond one capacitor required for operation. It is packaged in an 8-lead MSOP and operates over -40°C to 85°C. Shutdown mode reduces supply current to 0.1µA.
IC RMS TO DC CONVERTER 8MSOP Product overview: LTC1968IMS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, RMS to DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 740-LTC1968IMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 740-LTC1968IMS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |