The LTC1966IMS8 is a precision micropower ΔΣ RMS-to-DC converter in an 8-lead plastic MSOP package, designed for true RMS voltage measurement with high accuracy and linearity. It operates from a single 2.7V to 5.5V supply or dual supplies up to ±5.5V, drawing 155µA typical supply current and 0.5µA in shutdown. The device supports differential or single-ended inputs with rail-to-rail common-mode range and offers 0.25% total error from 50Hz to 1kHz, and 0.02% linearity error. It has a -3dB bandwidth of 800kHz and a rail-to-rail output with a separate reference pin for level shifting. The operating temperature range is -40°C to 85°C.
IC RMS TO DC CONVERTER 8MSOP Product overview: LTC1966IMS8 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, RMS to DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 740-LTC1966IMS8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 740-LTC1966IMS8 |
| Product Name | Power Management IC |
| Package Type | Other; Tube |