The LTC1966CMS8#TRPBF is a precision micropower ∆Σ RMS-to-DC converter in an 8-lead plastic MSOP package, designed for accurate true RMS signal conversion in portable and low-power applications. It operates from a single 2.7V to 5.5V supply or dual supplies up to ±5.5V, consuming 155µA typical supply current and 0.5µA in shutdown. The device supports differential or single-ended inputs with rail-to-rail common mode range and offers 0.1% gain accuracy from 50Hz to 1kHz with 0.02% linearity error. Its output is rail-to-rail with a separate reference pin for level shifting, and it maintains a constant bandwidth of 800kHz -3dB regardless of input voltage. The operating temperature range is 0°C to 70°C, and the part includes a low power shutdown mode. The IC is suited for true RMS digital multimeters, panel meters, and AC+DC measurements.
IC RMS TO DC CONVERTER 8MSOP Product overview: LTC1966CMS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, RMS to DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 740-LTC1966CMS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 740-LTC1966CMS8#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |