The AD736ARZ-R7 is a low-power, monolithic true RMS-to-DC converter in an 8-lead SOIC_N package, designed for battery-powered applications requiring precise AC signal measurement. It supports input ranges up to 1 V rms with high input impedance (1012 Ω) and low bias current (25 pA max), and operates across a wide supply range from +2.8 V, −3.2 V to ±16.5 V with a maximum supply current of 200 µA. The device achieves ±0.3 mV ± 0.3% of reading accuracy for sine waves and maintains performance for crest factors up to 5. It requires only one external capacitor for RMS conversion and includes a buffered voltage output. The part is rated for industrial temperature range −40°C to +85°C and is RoHS compliant.
IC RMS TO DC CONVERTER 8SOIC Product overview: AD736ARZ-R7 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, RMS to DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 740-AD736ARZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 740-AD736ARZ-R7 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |