The R1210Nxx1x series is a CMOS-based PWM step-up DC/DC converter designed for battery-powered portable electronics, requiring only an inductor, a diode, and a capacitor for operation. It is packaged in a SOT-23-5 case and supports output voltages from 2.2V to 6.0V in 0.1V steps. The R1210N402D variant operates with a fixed oscillator frequency of 180kHz and lacks frequency change-over capability. The device features a standby current of up to 0.5μA, output voltage accuracy of ±2.5%, and efficiency typically at 88% under specified load conditions. The chip enable function enables ultra-low quiescent standby mode. The operating temperature range is -40°C to 85°C, and the maximum power dissipation is 420mW. The maximum output and switching pin voltages are rated up to 9.0V, with a maximum Lx pin output current of 400mA.
IC REG BOOST 3MA SOT23-5 Product overview: R1210N402D-TR-FE from Nisshinbo Micro Devices is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 3MA, SOT23, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-R1210N402D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-R1210N402D-TR-FE |
| Product Name | 3MA SOT23 Boost DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 4 volts |
| Input Voltage | 8 volts |