The NJM2340 is a high-precision DC/DC converter control IC with a current sense amplifier, designed for low-side current sensing in switching regulator applications. It is available in an 8-lead DMP package (NJM2340M) and operates from a supply voltage of 3.6 to 32 V, with an oscillator range of 20 kHz to 500 kHz. The device features a 1 V ±1.5% reference voltage and a 150 mV ±4% current sense threshold. It supports 0% to 100% duty cycle, operates over a temperature range of -40 to +85 °C, and meets JEDEC MO-187-DA thin package standards. Power dissipation is rated at 300 mW for the DMP8 package.
Switching Voltage Regulators Hi Prec DC/DC IC Product overview: NJM2340M-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NJM2340M-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-NJM2340M-TE1 |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Reel |