The NB650H is a high-efficiency, 6A, 28V synchronous step-down converter with a 2-bit VID for dynamic output voltage control, designed for applications such as notebook systems and networking equipment. It features internal 50mΩ high-side and 18mΩ low-side MOSFETs, operates with a 4.5V to 28V input range, and supports output voltages from 0.6V to 13V. The device uses constant-on-time control for fast transient response and includes comprehensive protection features such as short-circuit, over-current, over-voltage, under-voltage, and thermal shutdown. It is available in a QFN17 (3mm × 4mm) package and operates with a junction temperature range from -40°C to +125°C. The NB650H includes hiccup-mode over-current protection, distinguishing it from the NB650 variant's latch-off mode.
Voltage Regulators - Switching Regulators 6A 28V Sync Step-Dwn Cnvrtr Product overview: NB650HGL-P from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 28V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NB650HGL-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-NB650HGL-P |
| Product Name | 6A 28V Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; QFN |
| Output Voltage | 13 volts |