The NB6381 is a high-efficiency, synchronous step-down converter designed to deliver 8A continuous output current over an input range of 4.5V to 28V, with an adjustable output voltage from 0.8V to 13V. It operates in a QFN20 (3x4mm) package with an exposed thermal pad and includes full protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown. The device supports switching frequencies from 200kHz to 1MHz and uses Constant-On-Time control for fast transient response. Junction temperature operates from -40°C to +125°C, and the part is lead-free and RoHS compliant.
Switching Regulator, Current-mode, 1000kHz Switching Freq-Max, 3 X 4 MM, ROHS COMPLIANT, MO-220, QFN-20 Product overview: NB6381DL-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NB6381DL-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-NB6381DL-LF-Z |
| Product Name | 1000kHz QFN Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; QFN |
| Output Voltage | 13 volts |