The MPQ8632GVE-15 is a high-efficiency 18V synchronous step-down converter designed to deliver up to 15A output current. It operates from a 2.5V to 18V input supply and uses a Constant-On-Time (COT) control architecture for fast transient response. The device is housed in a 29-pin QFN package measuring 5mm × 4mm. It supports programmable switching frequencies from 200kHz to 1MHz, features output adjustable from 0.611V to 13V, and includes integrated protection functions such as over-current, over-voltage, and thermal shutdown. Soft start and pre-bias startup are supported, along with an open-drain power good signal.
IC REG BUCK ADJ 15A 29QFN Product overview: MPQ8632GVE-15-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MPQ8632GVE-15-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MPQ8632GVE-15-P |
| Product Name | Buck 15A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6110 to 13 volts |
| Input Voltage | 18 volts |