ERSAELECTRONICS PTE. LTD. Buck 24V 4A Step-Down DC-DC Converter IC 739-MP8767GQ-P

Description
IC REG BUCK 24V 4A SYNC Product overview: MP8767GQ-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP8767GQ-P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK 24V 4A SYNC Product overview: MP8767GQ-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP8767GQ-P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 24V 4A Step-Down DC-DC Converter IC - 739-MP8767GQ-P - ERSAELECTRONICS PTE. LTD.
Singapore
Buck 24V 4A Step-Down DC-DC Converter IC
739-MP8767GQ-P
Buck 24V 4A Step-Down DC-DC Converter IC 739-MP8767GQ-P
IC REG BUCK 24V 4A SYNC Product overview: MP8767GQ-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP8767GQ-P can be used for catalog matching and distributor lookup.

IC REG BUCK 24V 4A SYNC Product overview: MP8767GQ-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP8767GQ-P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MP8767GQ-P
Product Name Buck 24V 4A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

5V DC-DC Converter IC - 132-LTM4604AEV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
Buck Boost 1A Step-Down DC-DC Converter IC - 132-LTM4693IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.8 to 5.5 volts
Input Voltage 5.5 volts
View Details
5V DC-DC Converter IC - 132-LTM4601HVIY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 28 volts
View Details
36V DC-DC Converter IC - 132-LTM8055IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.2 to 36 volts
Input Voltage 36 volts
View Details