The MP8736 is a synchronous buck converter designed for high-efficiency DC-DC conversion with a 6A output current and an input voltage range of 4.5V to 19V. It integrates a 30mΩ high-side and 12mΩ low-side MOSFET in a QFN20 (3x4mm) package. The device operates at a programmable switching frequency up to 2.5MHz and features constant-on-time control for fast transient response. Protection mechanisms include short-circuit, overcurrent, overvoltage, undervoltage, and thermal shutdown. The package is lead-free and RoHS compliant. The ordering code '-LF-Z' indicates RoHS-compliant tape and reel packaging, consistent with the series specification.
Switching Regulator, 2500kHz Switching Freq-Max, 3 X 4 MM, ROHS COMPLIANT, MO-220, QFN-20 Product overview: MP8736DL-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2500kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP8736DL-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP8736DL-LF-Z |
| Product Name | 2500kHz QFN Voltage Regulator IC |
| VIN | 19 volts |