The MP6002 is a monolithic flyback/forward DC-DC converter with an integrated 150V, 0.45Ω power switch, capable of delivering up to 30W output power. It operates in fixed-frequency peak current mode and includes over-current, short-circuit, over-voltage, and thermal protection with auto-restart and zero load regulation. The device is available in a thermally enhanced SOIC8E package with an exposed pad, measuring 4.80mm by 5.00mm, and supports a switching frequency up to 550 kHz. It operates from a 4.5V to 6V supply voltage and over a temperature range of -40°C to +85°C. The part is RoHS compliant and designed for telecom, PoE, and distributed power applications.
Switching Regulator, Current-mode, 500kHz Switching Freq-Max, PDSO8, SOIC-8 Product overview: MP6002DN-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP6002DN-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP6002DN-LF-Z |
| Product Name | 500kHz SOIC Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Output Voltage | 150 volts |