ERSAELECTRONICS PTE. LTD. Buck 4.5V 21V QFN Step-Down DC-DC Converter IC 739-MP38872DL-LF-P

Description
Conv DC-DC Single Step Down 4.5V 21V 14-Pin QFN EP T/R Product overview: MP38872DL-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 21V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 21V, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP38872DL-LF-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC Single Step Down 4.5V 21V 14-Pin QFN EP T/R Product overview: MP38872DL-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 21V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 21V, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP38872DL-LF-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4.5V 21V QFN Step-Down DC-DC Converter IC
739-MP38872DL-LF-P
Buck 4.5V 21V QFN Step-Down DC-DC Converter IC 739-MP38872DL-LF-P
Conv DC-DC Single Step Down 4.5V 21V 14-Pin QFN EP T/R Product overview: MP38872DL-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 21V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 21V, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP38872DL-LF-P can be used for catalog matching and distributor lookup.

Conv DC-DC Single Step Down 4.5V 21V 14-Pin QFN EP T/R Product overview: MP38872DL-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 21V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 21V, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP38872DL-LF-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MP38872DL-LF-P
Product Name Buck 4.5V 21V QFN Step-Down DC-DC Converter IC
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

24V DC-DC Converter IC - 132-LTM8052EV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.2 to 24 volts
Input Voltage 36 volts
View Details
5V DC-DC Converter IC - 132-LTM4608AEV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 5.5 volts
View Details
Dual 40V 4A DC-DC Converter IC - 132-LTM4655MPY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 26.5 volts
Input Voltage 40 volts
View Details
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 3.3 volts
Input Voltage 16 volts
View Details