The MP3428AGL-Z is a 600kHz, fixed-frequency, synchronous boost converter with an input disconnect function, designed for battery-operated applications such as power banks, Thunderbolt interfaces, and POS systems. It features a 19A internal switch current limit, a 10mΩ low-side power FET, and a 24V rated input range. The device operates with a 3V to 20V input voltage and includes under-voltage lockout, thermal shutdown at 150°C, and <1μA shutdown current. It is housed in a low-profile QFN-22 package measuring 3mm × 4mm and complies with RoHS directives.
DC/DC Controller, Current-Mode, 29A, 690kHz, QFN-22 Product overview: MP3428AGL-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29A, 690kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 29A, 690kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP3428AGL-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 739-MP3428AGL-Z |
| Product Name | 29A 690kHz QFN Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) |