MP3217 Series 36 V 500 mA 670 kHz Adjustable Step-up Converter - TSOT-23-6 Product overview: MP3217DJ-LF-P from Monolithic Power Systems is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36 V, 500 mA, 670 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 36 V, 500 mA, 670 kHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP3217DJ-LF-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MP3217DJ-LF-P |
| Product Name | 36 V 500 mA 670 kHz Boost DC-DC Converter IC |
| Package Type | Other; SOT-23-6 |
| Output Voltage | 36 volts |
| Input Voltage | 6 volts |