The MP2905 is a hysteretic voltage-mode synchronous buck controller designed for input voltages from 3V to 28V and output voltages adjustable from 0.6V to 0.9×VIN. It operates at a switching frequency between 200kHz and 500kHz and features programmable soft-start, hiccup current limit, and lossless peak current sensing. The device is housed in a 10-pin MSOP package with dimensions of 3.10mm × 3.10mm, and supports operating temperatures from -40°C to +85°C. Thermal resistance is specified at 150°C/W for the MSOP-10-EP package.
Switching Controller, Current-mode, 500kHz Switching Freq-Max, PDSO10, MSOP-10 Product overview: MP2905EK-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2905EK-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2905EK-LF-Z |
| Product Name | 500kHz MSOP Voltage Regulator IC |
| VIN | 28 volts |