The MP2560 is a 2.5A step-down switching regulator with a 4.5V to 42V input range and up to 4MHz programmable switching frequency, designed for automotive, industrial, and battery-powered applications. It is available in a 3mm x 3mm QFN10 package with an exposed thermal pad, and features internal power MOSFETs, current-mode control, and up to 93% efficiency. The device operates from -40°C to +85°C, with a 120μA quiescent current and no external current-sensing resistor required. Thermal shutdown and soft-start are integrated.
Switching Voltage Regulators 2.5A, 4MHz, 42V Step-Down Converter Product overview: MP2560DQ-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 4MHz, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 4MHz, 42V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2560DQ-LF-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MP2560DQ-LF-P |
| Product Name | Buck 2.5A 4MHz 42V Step-Down DC-DC Converter IC |
| Package Type | Other; QFN |
| Output Voltage | 39 volts |
| Input Voltage | 42 volts |