The MP2364 is a dual monolithic step-down switching converter with integrated MOSFETs, delivering 1.5A continuous output current per channel from a 4.75V to 23V input supply at a fixed 1.4MHz switching frequency. It features cycle-by-cycle current limiting, thermal shutdown, and low 40µA shutdown current, with each output adjustable from 0.92V to 16V or configurable for a single 3A output. Operable from -40°C to +85°C, it is housed in a TSSOP20 package with an exposed thermal pad. The device supports programmable soft-start and under-voltage lockout, and maintains stability with low ESR ceramic capacitors.
Dual Switching Controller, Current-mode, 3A, 1400kHz Switching Freq-Max, PDSO20, LEAD FREE, TSSOP-20 Product overview: MP2364DF-LF from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 1400kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3A, 1400kHz, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2364DF-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2364DF-LF |
| Product Name | Dual 3A 1400kHz TSSOP Voltage Regulator IC |
| VIN | 23 volts |