The MP2363 is a 3A continuous output current, non-synchronous step-down converter with an integrated 100mΩ power MOSFET, rated for input voltages from 4.75V to 27V and operating at a fixed frequency of 365kHz. It is available in an 8-pin SOICN package with an exposed thermal pad, and supports output voltages adjustable from 0.92V to 21V. The device includes cycle-by-cycle current limiting, thermal shutdown, and a 20µA shutdown current. It operates with low ESR ceramic capacitors and achieves up to 95% efficiency. The part is qualified for ambient temperatures from -40°C to +85°C and has a junction temperature limit of 150°C.
Switching Regulator, Current-mode, 4A, 415kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: MP2363DN-LF from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 415kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 415kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2363DN-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2363DN-LF |
| Product Name | 4A 415kHz SOIC Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Output Voltage | 21 volts |
| IOUT | 3 amps |