The MP2358DS-LF is a 2A, 23V step-down switch mode converter in an SOIC8 package, designed for efficient DC-DC conversion with a fixed 370kHz switching frequency. It supports an input voltage range of 4.75V to 23V and an adjustable output from 0.92V to 16V, with thermal shutdown and cycle-by-cycle current limiting for protection. The device operates from -40°C to +85°C and draws 23μA in shutdown mode. The SOIC8 package has a thermal resistance of 105°C/W junction-to-ambient.
Switching Regulator, Current-mode, 2A, 370kHz Switching Freq-Max, PDSO8, LEAD FREE, SOIC-8 Product overview: MP2358DS-LF from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 370kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 370kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2358DS-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2358DS-LF |
| Product Name | 2A 370kHz SOIC Voltage Regulator IC |
| VIN | 23 volts |