The MP2355 is a 3A step-down switching regulator with a built-in 100mΩ MOSFET, designed for input voltages from 4.75V to 23V and a fixed switching frequency of 380kHz. It is housed in an SOIC8N package with an exposed thermal pad, measuring up to 5.3mm in length and 4.5mm in width including mold flash. The device operates from -40°C to +85°C and includes cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout. Shutdown current is 20μA, and efficiency reaches up to 95% under typical loads.
Switching Regulator, Current-mode, 3A, 430kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, SOIC-8 Product overview: MP2355DN-LF from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 430kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 430kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2355DN-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2355DN-LF |
| Product Name | 3A 430kHz SOIC Voltage Regulator IC |
| VIN | 23 volts |