The MP2229 is a high-efficiency, synchronous step-down converter capable of delivering 6A continuous output current from a 4.5V to 21V input range, with internal MOSFETs offering 40mΩ and 18mΩ RDS(ON). It supports programmable switching frequencies up to 2MHz, external synchronization, low-power mode, and external soft-start. The device operates with an output voltage adjustable down to 0.6V and includes over-current protection in hiccup mode and thermal shutdown. It is packaged in a 3mm × 3mm QFN-14 surface-mount format and is rated for a junction temperature range of -40°C to +125°C.
Switching Regulator, Current-mode, 2000kHz Switching Freq-Max, QFN-14 Product overview: MP2229GQ-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2000kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2229GQ-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2229GQ-Z |
| Product Name | 2000kHz QFN Voltage Regulator IC |
| VIN | 21 volts |