Switching Regulator, Current-mode, 1400kHz Switching Freq-Max, PDSO6, 3 X 3 MM, ROHS COMPLIANT, MO-229VEEA-2, QFN-6 Product overview: MP2012DQ-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1400kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1400kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP2012DQ-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP2012DQ-LF-Z |
| Product Name | 1400kHz QFN Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; QFN |
| Output Voltage | 6 volts |