The MP1584EN-LF is a 3A, 1.5MHz step-down switching regulator in a thermally enhanced SOIC8E package, designed for step-down applications including automotive and battery-powered systems. It operates from a 4.5V to 28V input range, features programmable switching frequency up to 1.5MHz, and includes internal soft-start and current limit without a sensing resistor. The device supports ceramic capacitors and has an operational junction temperature range of -20°C to +125°C. It meets JEDEC MS-012, variation BA standards and is RoHS compliant.
Switching Regulator, Current-mode, 1500kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: MP1584EN-LF from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP1584EN-LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP1584EN-LF |
| Product Name | 1500kHz SOIC Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Output Voltage | 3.3 volts |