3A DC/DC Switching Regulator, SOIC-8, 4.5-28V In, 0.8-25V Out Product overview: MP1584EN-LF-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 28V, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 28V, 25V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MP1584EN-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MP1584EN-LF-Z |
| Product Name | 3A 28V 25V SOIC Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOIC |
| Output Voltage | 25 volts |