The MAXM38643 is a nanoPower buck module with a 1.8V to 5.5V input range and up to 600mA output current capability, designed to extend battery life in space-constrained portable devices such as wearables and IoT applications. It features a 330nA ultra-low quiescent current and 1nA shutdown current, with output voltage adjustable from 0.7V to 3.3V via a single resistor or factory-preprogramme
Switching Voltage Regulators Tiny 1.8V - 5.5V Input, 330nA IQ, 600mA Product overview: MAXM38643AEMB+ from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5.5V, 600mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAXM38643AEMB+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAXM38643AEMB+ |
| Product Name | 1.8V 5.5V 600mA Voltage Regulator IC |
| Package Type | Other; Cut Tape |