The MAX861CSA is a 50mA switched-capacitor voltage converter that inverts or doubles input voltages from +1.5V to +5.5V or +2.5V to +5.5V, respectively. It operates in an 8-pin SO package and features three selectable switching frequencies via a frequency-control pin. The device achieves 87% efficiency at 50mA load, has a 12Ω output resistance, and draws a typical quiescent current of 200µA. It includes a shutdown pin that reduces supply current to less than 1µA. The part is rated for operation from 0°C to +70°C.
IC REG CHRG PUMP INV 50MA 8SOIC Product overview: MAX861CSA from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX861CSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX861CSA |
| Product Name | 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | ? to 2 volts |
| IOUT | 0.0500 amps |