Switching Voltage Regulators Dual-Output, PWM Switch-Mode Regulator (5V to 15V or 12V) Product overview: MAX743CWE+ from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 15V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 15V, 12V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX743CWE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX743CWE+ |
| Product Name | Dual 5V 15V 12V Voltage Regulator IC |
| Package Type | Other; Tube |
| Output Voltage | 12 to 15 volts |
| IOUT | 0.1250 amps |