The MAX685ETG+ is a dual-output DC-DC converter designed for powering CCD imaging devices and LCDs, providing independently regulated positive and negative outputs up to +24V and -9V respectively, with 10mA per output. It operates from a 2.7V to 5.5V input supply using a fixed-frequency PWM control at 220kHz or 400kHz, with external clock synchronization support. The device features a 24-pin 4mm x 4mm TQFN package, a power-OK indicator, selectable power-on sequencing, and 0.1µA shutdown current. Output ripple is 30mVp-p under standard conditions.
Switching Voltage Regulators Dual-Output (Positive and Negative), DC- Product overview: MAX685ETG+ from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX685ETG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX685ETG+ |
| Product Name | Dual Voltage Regulator IC |
| Package Type | Other; Tube |