The MAX619ESA is a step-up charge-pump DC-DC converter that provides a regulated 5V ±4% output at up to 50mA from an input voltage range of 2V to 3.6V. It operates over a temperature range of -40°C to +85°C and is housed in an 8-pin SO package. The device requires only four external capacitors and operates at a 500kHz switching frequency with no inductors, minimizing EMI. It consumes a maximum of 1mA in shutdown mode and disconnects the load when shut down. Output ripple is 100mV, and efficiency reaches 82% at 3V input and 30mA load.
IC REG CHARGE PUMP 5V 50MA 8SOIC Product overview: MAX619ESA-T from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX619ESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX619ESA-T |
| Product Name | 5V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.0500 amps |